NXP Semiconductors Microcontrollers MC9S08JS16CFK

Description
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5)
Request a Quote Datasheet
Description
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC9S08JS16CFK-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08JS16CFK-ND
Microcontrollers MC9S08JS16CFK-ND
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5)

S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08JS16CFK - 1074314-MC9S08JS16CFK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08JS16CFK
1074314-MC9S08JS16CFK
Embedded - Embedded - Microcontrollers - MC9S08JS16CFK 1074314-MC9S08JS16CFK
Manufacturer: NXP Win Source Part Number: 1074314-MC9S08JS16CF K Packaging: Tray Core Processor: S08 Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074314-MC9S08JS16CFK
Packaging: Tray
Core Processor: S08
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN-EP (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC9S08JS16CFK
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC9S08JS16CFK
IC MCU 8BIT 16KB FLASH 24QFN Product overview: MC9S08JS16CFK from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS16CFK can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 24QFN Product overview: MC9S08JS16CFK from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JS16CFK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08JS16CFK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08JS16CFK
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08JS16CFK
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site
Microcontrollers - MC9S08JS16CFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08JS16CFK
Microcontrollers MC9S08JS16CFK
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5)

S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5)

Buy Now Datasheet
Microcontrollers - MC9S08JS16CFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08JS16CFK
Microcontrollers MC9S08JS16CFK
HCS08 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-QFN-EP (5x5)

HCS08 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-QFN-EP (5x5)

Buy Now
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08JS16CFK
8-bit Microcontrollers - MCU MC9S08JS16CFK
8-bit Microcontrollers - MCU 8 BIT,16K FLASH USB 2.0

8-bit Microcontrollers - MCU 8 BIT,16K FLASH USB 2.0

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08JS16CFK-ND 1074314-MC9S08JS16CFK 685-MC9S08JS16CFK MC9S08JS16CFK MC9S08JS16CFK MC9S08JS16CFK MC9S08JS16CFK
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08JS16CFK 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 0.5120 KB 16 KB 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 16 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C5042EMCCBXQMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers