Manufacturer: NXP
Win Source Part Number: 074753-MC9S08JM16CGT
Packaging: Tray
Core Processor: S08
Number of I/O: 37
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-QFN-EP (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 48QFN Product overview: MC9S08JM16CGT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08JM16CGT can be used for catalog matching and distributor lookup.
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)
Microcontroller, 8-Bit, FLASH, 48MHz, CMOS
Microcontroller, 8-Bit, FLASH, 48MHz, CMOS
IC MCU 8BIT 16KB FLASH 48QFN
IC MCU 8BIT 16KB FLASH 48QFN
IC MCU 8BIT 16KB FLASH 48QFN
MCU, 48MHZ, HVQFN-48; Product Range:S08 Family S08JM Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:HVQFN; No. of I/O s:37I/O s; Embedded Interface RoHS Compliant: Yes
8-bit Microcontrollers - MCU 8BIT 16K FLASH.1024
S08 S08 Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 074753-MC9S08JM16CGT | 685-MC9S08JM16CGT | MC9S08JM16CGT-ND | MC9S08JM16CGT | MC9S08JM16CGT | MC9S08JM16CGT | MC9S08JM16CGT | 61AC0363 | MC9S08JM16CGT | MC9S08JM16CGT |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08JM16CGT | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 48Mhz, Hvqfn-48; Product Range Nxp | 8-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | Last Time Buy | ||||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH |