Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)
IC MCU 8BIT 8KB FLASH 48QFN Product overview: MC9S08GT8AMFDE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT8AMFDE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 48QFN
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)
HCS08 - Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN (7x7)
IC MCU 8BIT 8KB FLASH 48QFN
8-bit Microcontrollers - MCU 8 BIT 8K FLASH 1K RAM
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08GT8AMFDE | MC9S08GT8AMFDE-ND | 685-MC9S08GT8AMFDE | MC9S08GT8AMFDE | MC9S08GT8AMFDE | MC9S08GT8AMFDE | MC9S08GT8AMFDE | MC9S08GT8AMFDE |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | Removed; Obsolete | ||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | Other; HVQFN48 | Other; 48-VFQFN Exposed Pad | Other; Tray | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz |