NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08GT32ACFBE MC9S08GT32ACFBE

Description
Manufacturer: NXP Win Source Part Number: 022980-MC9S08GT32ACF BE Packaging: Tray Core Processor: S08 Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08GT32 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S207SBT3BTR; STM8S207S6T6B; STM8S208SBT6; STM8S105S6T6TR; Introduction Date: August 27, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 022980-MC9S08GT32ACF BE Packaging: Tray Core Processor: S08 Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08GT32 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S207SBT3BTR; STM8S207S6T6B; STM8S208SBT6; STM8S105S6T6TR; Introduction Date: August 27, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08GT32ACFBE - 022980-MC9S08GT32ACFBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08GT32ACFBE
022980-MC9S08GT32ACFBE
Embedded - Embedded - Microcontrollers - MC9S08GT32ACFBE 022980-MC9S08GT32ACFBE
Manufacturer: NXP Win Source Part Number: 022980-MC9S08GT32ACF BE Packaging: Tray Core Processor: S08 Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Family Name: MC9S08GT32 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Alternative Parts (Cross-Reference): STM8S207SBT3BTR; STM8S207S6T6B; STM8S208SBT6; STM8S105S6T6TR; Introduction Date: August 27, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 022980-MC9S08GT32ACFBE
Packaging: Tray
Core Processor: S08
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Family Name: MC9S08GT32
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): STM8S207SBT3BTR; STM8S207S6T6B; STM8S208SBT6; STM8S105S6T6TR;
Introduction Date: August 27, 2005
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - MC9S08GT32ACFBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08GT32ACFBE-ND
Microcontrollers MC9S08GT32ACFBE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Microcontrollers - 6428993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6428993
Microcontrollers 6428993
MICRO, 8-BIT 32K FLASH MC9S08GT32ACFBE

MICRO, 8-BIT 32K FLASH MC9S08GT32ACFBE

Supplier's Site
Microcontrollers - 6428993P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6428993P
Microcontrollers 6428993P
MICRO, 8-BIT 32K FLASH MC9S08GT32ACFBE

MICRO, 8-BIT 32K FLASH MC9S08GT32ACFBE

Supplier's Site
Microcontrollers - 1787013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1787013
Microcontrollers 1787013
MICRO, 8-BIT 32K FLASH MC9S08GT32ACFBE

MICRO, 8-BIT 32K FLASH MC9S08GT32ACFBE

Supplier's Site
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08GT32ACFBE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08GT32ACFBE
IC MCU 8BIT 32KB FLASH 44QFP Product overview: MC9S08GT32ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT32ACFBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44QFP Product overview: MC9S08GT32ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GT32ACFBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08GT32ACFBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08GT32ACFBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08GT32ACFBE
IC MCU 8BIT 32KB FLASH 44QFP

IC MCU 8BIT 32KB FLASH 44QFP

Supplier's Site
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp - 62K5115 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp
62K5115
Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp 62K5115
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Family S08GT Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-44; Product Range:S08 Family S08GT Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFP; No. of I/O s:36I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MC9S08GT32ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT32ACFBE
Microcontrollers MC9S08GT32ACFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08GT32ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GT32ACFBE
Microcontrollers MC9S08GT32ACFBE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-QFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08GT32ACFBE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08GT32ACFBE
Microcontrollers MC9S08GT32ACFBE
IC MCU 8BIT 32KB FLASH 44QFP

IC MCU 8BIT 32KB FLASH 44QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08GT32ACFBE
8-bit Microcontrollers - MCU MC9S08GT32ACFBE
8-bit Microcontrollers - MCU 8 BIT 32K FLASH 4K RAM

8-bit Microcontrollers - MCU 8 BIT 32K FLASH 4K RAM

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08GT32ACFBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08GT32ACFBE
Embedded - Microcontrollers MC9S08GT32ACFBE
IC MCU 8BIT 32KB FLASH 44QFP

IC MCU 8BIT 32KB FLASH 44QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 022980-MC9S08GT32ACFBE MC9S08GT32ACFBE-ND 6428993 6428993P 685-MC9S08GT32ACFBE MC9S08GT32ACFBE 62K5115 MC9S08GT32ACFBE MC9S08GT32ACFBE MC9S08GT32ACFBE MC9S08GT32ACFBE MC9S08GT32ACFBE
Product Name Embedded - Embedded - Microcontrollers - MC9S08GT32ACFBE Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-44; Product Range Nxp Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Declining; Not For New Designs Declining; Not For New Designs Declining; Not For New Designs Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details