NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9S08GB32ACFUE MC9S08GB32ACFUE

Description
Manufacturer: NXP Win Source Part Number: 074751-MC9S08GB32ACF UE Packaging: Tray Core Processor: S08 Number of I/O: 56 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074751-MC9S08GB32ACF UE Packaging: Tray Core Processor: S08 Number of I/O: 56 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08GB32ACFUE - 074751-MC9S08GB32ACFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08GB32ACFUE
074751-MC9S08GB32ACFUE
Embedded - Embedded - Microcontrollers - MC9S08GB32ACFUE 074751-MC9S08GB32ACFUE
Manufacturer: NXP Win Source Part Number: 074751-MC9S08GB32ACF UE Packaging: Tray Core Processor: S08 Number of I/O: 56 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 074751-MC9S08GB32ACFUE
Packaging: Tray
Core Processor: S08
Number of I/O: 56
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet
Microcontrollers - MC9S08GB32ACFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08GB32ACFUE-ND
Microcontrollers MC9S08GB32ACFUE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC9S08GB32ACFUE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC9S08GB32ACFUE
IC MCU 8BIT 32KB FLASH 64LQFP Product overview: MC9S08GB32ACFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GB32ACFUE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64LQFP Product overview: MC9S08GB32ACFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08GB32ACFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08GB32ACFUE
8-bit Microcontrollers - MCU MC9S08GB32ACFUE
8-bit Microcontrollers - MCU 8 BIT 32K FLASH 4K RAM

8-bit Microcontrollers - MCU 8 BIT 32K FLASH 4K RAM

Buy Now Datasheet
Microcontrollers - MC9S08GB32ACFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GB32ACFUE
Microcontrollers MC9S08GB32ACFUE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08GB32ACFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08GB32ACFUE
Microcontrollers MC9S08GB32ACFUE
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC9S08GB32ACFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08GB32ACFUE
Microcontrollers MC9S08GB32ACFUE
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08GB32ACFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08GB32ACFUE
Embedded - Microcontrollers MC9S08GB32ACFUE
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08GB32ACFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08GB32ACFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08GB32ACFUE
IC MCU 8BIT 32KB FLASH 64LQFP

IC MCU 8BIT 32KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074751-MC9S08GB32ACFUE MC9S08GB32ACFUE-ND 685-MC9S08GB32ACFUE MC9S08GB32ACFUE MC9S08GB32ACFUE MC9S08GB32ACFUE MC9S08GB32ACFUE MC9S08GB32ACFUE MC9S08GB32ACFUE
Product Name Embedded - Embedded - Microcontrollers - MC9S08GB32ACFUE Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Declining; Not For New Designs Active Declining; Not For New Designs Active
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C161SLM3VAABXUMA1 - 932992-C161SLM3VAABXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details