NXP Semiconductors 8-bit 8BIT 96KB Embedded Microcontroller MCU MC9S08DZ96CLF

Description
IC MCU 8BIT 96KB FLASH 48LQFP Product overview: MC9S08DZ96CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DZ96CLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 96KB FLASH 48LQFP Product overview: MC9S08DZ96CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DZ96CLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-MC9S08DZ96CLF
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-MC9S08DZ96CLF
IC MCU 8BIT 96KB FLASH 48LQFP Product overview: MC9S08DZ96CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DZ96CLF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 48LQFP Product overview: MC9S08DZ96CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DZ96CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-13750-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13750-ND
Microcontrollers 568-13750-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08DZ96CLF - 883878-MC9S08DZ96CLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08DZ96CLF
883878-MC9S08DZ96CLF
Embedded - Embedded - Microcontrollers - MC9S08DZ96CLF 883878-MC9S08DZ96CLF
Manufacturer: NXP Win Source Part Number: 883878-MC9S08DZ96CLF Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: S08 Speed: 40MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Family Name: MC9S08 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13750, 935313956557, MC9S08DZ96CLF-ND

Manufacturer: NXP
Win Source Part Number: 883878-MC9S08DZ96CLF
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Core Processor: S08
Speed: 40MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Family Name: MC9S08
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13750, 935313956557, MC9S08DZ96CLF-ND

Buy Now Datasheet
Microcontrollers - MC9S08DZ96CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DZ96CLF
Microcontrollers MC9S08DZ96CLF
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08DZ96CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08DZ96CLF
Microcontrollers MC9S08DZ96CLF
S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08DZ96CLF
8-bit Microcontrollers - MCU MC9S08DZ96CLF
8-bit Microcontrollers - MCU 8 BIT 96K FLS/2K EEP CA

8-bit Microcontrollers - MCU 8 BIT 96K FLS/2K EEP CA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08DZ96CLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08DZ96CLF
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08DZ96CLF
IC MCU 8BIT 96KB FLASH 48LQFP

IC MCU 8BIT 96KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MC9S08DZ96CLF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC9S08DZ96CLF
Microcontrollers MC9S08DZ96CLF
IC MCU 8BIT 96KB FLASH 48LQFP

IC MCU 8BIT 96KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08DZ96CLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08DZ96CLF
Embedded - Microcontrollers MC9S08DZ96CLF
IC MCU 8BIT 96KB FLASH 48LQFP

IC MCU 8BIT 96KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC9S08DZ96CLF 568-13750-ND 883878-MC9S08DZ96CLF MC9S08DZ96CLF MC9S08DZ96CLF MC9S08DZ96CLF MC9S08DZ96CLF MC9S08DZ96CLF
Product Name 8-bit 8BIT 96KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08DZ96CLF Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 6 KB 6 KB 96 KB 6 KB 6 KB 6 KB
ROM 2 KB 96 KB 2 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details