Manufacturer: NXP
Win Source Part Number: 208088-MC9S08DZ60MLH
Packaging: Tray
Core Processor: S08
Number of I/O: 53
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Family Name: MC9S08DZ60
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): MC9S08DZ60AMLH; MC9S08DZ60CLH;
Introduction Date: September 29, 2007
ECCN: 3A991
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 64LQFP Product overview: MC9S08DZ60MLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08DZ60MLH can be used for catalog matching and distributor lookup.
IC MCU 8BIT 60KB FLASH 64LQFP
IC MCU 8BIT 60KB FLASH 64LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
S08 S08 Microcontroller IC 8-Bit 40MHz 60KB (60K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 60KB FLASH 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 208088-MC9S08DZ60MLH | MC9S08DZ60MLH-ND | 685-MC9S08DZ60MLH | MC9S08DZ60MLH | MC9S08DZ60MLH | MC9S08DZ60MLH | MC9S08DZ60MLH | MC9S08DZ60MLH |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08DZ60MLH | Microcontrollers | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Active | Active | ||||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 60 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 2 KB | 60 KB |