Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 128KB FLASH 64LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
S08 S08 Microcontroller IC 8-Bit 40MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 128KB FLASH 64LQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08DV128MLH | MC9S08DV128MLH-ND | MC9S08DV128MLH | MC9S08DV128MLH | MC9S08DV128MLH |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; QFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | Other; 64-LQFP | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz |