The MC9S08DN32MLH is an 8-bit microcontroller featuring a 40 MHz HCS08 CPU with a 20 MHz bus. It includes 32 KB of flash memory, 2 KB of EEPROM, and 2 KB of RAM. The device supports up to 32 interrupt/reset sources and offers various power-saving modes, including low power stop modes and a reduced power wait mode. For clock generation, it provides options such as a loop-control Pierce oscillator and a multi-purpose clock generator with PLL and FLL modes. The microcontroller is equipped with a 16-channel, 12-bit ADC, two analog comparators, and multiple communication interfaces including SCI, SPI, and IIC. It also features 53 general-purpose I/O pins, with 24 of them capable of generating interrupts. The MC9S08DN32MLH is available in a 64-pin low-profile quad flat-pack (LQFP) package, measuring 10x10 mm. This microcontroller is suitable for applications requiring moderate processing power and extensive peripheral support while maintaining low power consumption.
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 16MHz PQFP64
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
IC MCU 8BIT 32KB FLASH 64LQFP
IC MCU 8BIT 32KB FLASH 64LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08DN32MLH | MC9S08DN32MLH-ND | MC9S08DN32MLH | MC9S08DN32MLH | MC9S08DN32MLH | MC9S08DN32MLH |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | Active | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; QFP64 | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz |