Microcontroller, 8-Bit, HC08/S08 CPU, 32KB FLASH 48LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 32KB FLASH 48LQFP
IC MCU 8BIT 32KB FLASH 48LQFP
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08DN32AMLF | MC9S08DN32AMLF-ND | MC9S08DN32AMLF | MC9S08DN32AMLF | MC9S08DN32AMLF | MC9S08DN32AMLF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | Other; LDCC28 | LFQP; Other; 48-LQFP | Other; 48-LQFP | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz |