S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-QFP (14x14)
8-bit Microcontrollers - MCU CONSUMER 9S08AW48
8-bit Microcontrollers - MCU CONSUMER 9S08AW48
IC MCU 8BIT 48KB FLASH 64QFP
IC MCU 8BIT 48KB FLASH 64QFP
S08 S08 Microcontroller IC 8-Bit 40MHz 48KB (48K x 8) FLASH 64-QFP (14x14)
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08AW48CFUERTR-ND | MC9S08AW48CFUER | 568-MC9S08AW48CFUER | MC9S08AW48CFUER | MC9S08AW48CFUER | MC9S08AW48CFUER |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | 8-bit Microcontrollers - MCU CONSUMER 9S08AW48 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 48 KB |