NXP Semiconductors Microcontrollers MC9S08AC8MFDE

Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC9S08AC8MFDE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS

Microcontroller, 8-Bit, HC08/S08 CPU, FLASH, 40MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - MC9S08AC8MFDE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9S08AC8MFDE-ND
Microcontrollers MC9S08AC8MFDE-ND
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC9S08AC8MFDE - 1220453-MC9S08AC8MFDE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08AC8MFDE
1220453-MC9S08AC8MFDE
Embedded - Embedded - Microcontrollers - MC9S08AC8MFDE 1220453-MC9S08AC8MFDE
Manufacturer: NXP Win Source Part Number: 1220453-MC9S08AC8MFD E Packaging: Tray Mounting Style: SMD Core Processor: S08 Speed: 40MHz Connectivity: I2C, SCI, SPI Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN-EP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: MC9S08AC8 Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 768 x 8

Manufacturer: NXP
Win Source Part Number: 1220453-MC9S08AC8MFDE
Packaging: Tray
Mounting Style: SMD
Core Processor: S08
Speed: 40MHz
Connectivity: I2C, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MC9S08AC8
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 768 x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9S08AC8MFDE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9S08AC8MFDE
IC MCU 8BIT 8KB FLASH 48QFN Product overview: MC9S08AC8MFDE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8MFDE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 48QFN Product overview: MC9S08AC8MFDE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC8MFDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9S08AC8MFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC8MFDE
Microcontrollers MC9S08AC8MFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Microcontrollers - MC9S08AC8MFDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9S08AC8MFDE
Microcontrollers MC9S08AC8MFDE
S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

S08 S08 Microcontroller IC 8-Bit 40MHz 8KB (8K x 8) FLASH 48-QFN-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9S08AC8MFDE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9S08AC8MFDE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9S08AC8MFDE
IC MCU 8BIT 8KB FLASH 48QFN

IC MCU 8BIT 8KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9S08AC8MFDE
8-bit Microcontrollers - MCU MC9S08AC8MFDE
8-bit Microcontrollers - MCU 8B 8K FLASH 4K RAM

8-bit Microcontrollers - MCU 8B 8K FLASH 4K RAM

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08AC8MFDE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08AC8MFDE
Embedded - Microcontrollers MC9S08AC8MFDE
IC MCU 8BIT 8KB FLASH 48QFN

IC MCU 8BIT 8KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC9S08AC8MFDE MC9S08AC8MFDE-ND 1220453-MC9S08AC8MFDE 685-MC9S08AC8MFDE MC9S08AC8MFDE MC9S08AC8MFDE MC9S08AC8MFDE MC9S08AC8MFDE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC9S08AC8MFDE 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type Other; HVQFN48 Other; 48-VFQFN Exposed Pad Other; Bulk Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details