ERROR: no product mention
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Manufacturer: NXP
Win Source Part Number: 208082-MC9S08AC32CFU
Packaging: Tray
Core Processor: S08
Number of I/O: 54
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Family Name: MC9S08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): ST72311R9T6S/XXX; STM8S208R6T6BTR; ST72311R9T6/XXX; STM8S208R6T6TR;
Introduction Date: January 11, 2008
ECCN: 3A991.a.2
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 64QFP Product overview: MC9S08AC32CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S08AC32CFUE can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
IC MCU 8BIT 32KB FLASH 64QFP
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
HCS08 HCS08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
S08 S08 Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
8-bit Microcontrollers - MCU 8 BIT 32K FLASH 8K RAM
IC MCU 8BIT 32KB FLASH 64QFP
IC MCU 8BIT 32KB FLASH 64QFP
MICROCONTROLLER MCU, 8 BIT, S08, 40MHZ, QFP-64; Product Range:S08 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:QFP; No. of I/O s:54I/O s; Supply Voltage Min:2.7VRoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC9S08AC32CFUE-ND | 208082-MC9S08AC32CFUE | 685-MC9S08AC32CFUE | MC9S08AC32CFUE | MC9S08AC32CFUE | MC9S08AC32CFUE | MC9S08AC32CFUE | MC9S08AC32CFUE | MC9S08AC32CFUE | 89M1974 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC9S08AC32CFUE | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, S08, 40Mhz, Qfp-64; Product Range Nxp | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 16x10b | |||||||||
| RAM | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 32 KB |