NXP Semiconductors Embedded - Embedded - Microcontrollers - MC9RS08KA8CPG MC9RS08KA8CPG

Description
Manufacturer: NXP Win Source Part Number: 1220436-MC9RS08KA8CP G Packaging: Tube Mounting Style: Through Hole Core Processor: RS08 Speed: 20MHz Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MC9RS08KA8 Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Data Bus Width: 8-Bit The number of I/O: 14 Date RAM Size: 254 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220436-MC9RS08KA8CP G Packaging: Tube Mounting Style: Through Hole Core Processor: RS08 Speed: 20MHz Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MC9RS08KA8 Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Data Bus Width: 8-Bit The number of I/O: 14 Date RAM Size: 254 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9RS08KA8CPG - 1220436-MC9RS08KA8CPG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9RS08KA8CPG
1220436-MC9RS08KA8CPG
Embedded - Embedded - Microcontrollers - MC9RS08KA8CPG 1220436-MC9RS08KA8CPG
Manufacturer: NXP Win Source Part Number: 1220436-MC9RS08KA8CP G Packaging: Tube Mounting Style: Through Hole Core Processor: RS08 Speed: 20MHz Connectivity: I²C Peripherals: LVD, POR, PWM, WDT Program Memory Size: 8KB Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 16-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: MC9RS08KA8 Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Data Bus Width: 8-Bit The number of I/O: 14 Date RAM Size: 254 x 8

Manufacturer: NXP
Win Source Part Number: 1220436-MC9RS08KA8CPG
Packaging: Tube
Mounting Style: Through Hole
Core Processor: RS08
Speed: 20MHz
Connectivity: I²C
Peripherals: LVD, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: MC9RS08KA8
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Data Bus Width: 8-Bit
The number of I/O: 14
Date RAM Size: 254 x 8

Buy Now
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC9RS08KA8CPG
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC9RS08KA8CPG
IC MCU 8BIT 8KB FLASH 16DIP Product overview: MC9RS08KA8CPG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KA8CPG can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 16DIP Product overview: MC9RS08KA8CPG from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9RS08KA8CPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC9RS08KA8CPG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC9RS08KA8CPG-ND
Microcontrollers MC9RS08KA8CPG-ND
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP

RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC9RS08KA8CPG
8-bit Microcontrollers - MCU MC9RS08KA8CPG
8-bit Microcontrollers - MCU 9RS08KA8 16PDIP

8-bit Microcontrollers - MCU 9RS08KA8 16PDIP

Buy Now Datasheet
Microcontrollers - MC9RS08KA8CPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08KA8CPG
Microcontrollers MC9RS08KA8CPG
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP

RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP

Buy Now
Microcontrollers - MC9RS08KA8CPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC9RS08KA8CPG
Microcontrollers MC9RS08KA8CPG
RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP

RS08 RS08 Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - MC9RS08KA8CPG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9RS08KA8CPG
Embedded - Microcontrollers MC9RS08KA8CPG
IC MCU 8BIT 8KB FLASH 16DIP

IC MCU 8BIT 8KB FLASH 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC9RS08KA8CPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC9RS08KA8CPG
Integrated Circuits (ICs) - Embedded - Microcontrollers MC9RS08KA8CPG
IC MCU 8BIT 8KB FLASH 16DIP

IC MCU 8BIT 8KB FLASH 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1220436-MC9RS08KA8CPG 685-MC9RS08KA8CPG MC9RS08KA8CPG-ND MC9RS08KA8CPG MC9RS08KA8CPG MC9RS08KA8CPG MC9RS08KA8CPG MC9RS08KA8CPG
Product Name Embedded - Embedded - Microcontrollers - MC9RS08KA8CPG 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 8 KB 0.2540 KB 0.2540 KB 0.2540 KB 0.2540 KB 254 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C164CL8RMCAKXQMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details