NXP Semiconductors 32-bit 350MHZ Embedded Microprocessor MPU MC94MX21DVKN3

Description
MICROPROCESSOR, 32-BIT, 350MHZ, Product overview: MC94MX21DVKN3 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC94MX21DVKN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MICROPROCESSOR, 32-BIT, 350MHZ, Product overview: MC94MX21DVKN3 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC94MX21DVKN3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 350MHZ Embedded Microprocessor MPU - 694-MC94MX21DVKN3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 350MHZ Embedded Microprocessor MPU
694-MC94MX21DVKN3
32-bit 350MHZ Embedded Microprocessor MPU 694-MC94MX21DVKN3
MICROPROCESSOR, 32-BIT, 350MHZ, Product overview: MC94MX21DVKN3 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC94MX21DVKN3 can be used for catalog matching and distributor lookup.

MICROPROCESSOR, 32-BIT, 350MHZ, Product overview: MC94MX21DVKN3 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC94MX21DVKN3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC94MX21DVKN3-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC94MX21DVKN3-ND
Microprocessors MC94MX21DVKN3-ND
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 350MHz 289-LFBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 350MHz 289-LFBGA (14x14)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC94MX21DVKN3 - 118168-MC94MX21DVKN3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC94MX21DVKN3
118168-MC94MX21DVKN3
Embedded - Embedded - Microprocessors - MC94MX21DVKN3 118168-MC94MX21DVKN3
Manufacturer: NXP Win Source Part Number: 118168-MC94MX21DVKN3 Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: Yes USB: USB 1.x (2) Voltage - I/O: 1.8V, 3.0V Additional Interfaces: 1-Wire, I2C, I2S, IrDA, MMC/SD, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 70°C (TA) Speed(Frequency): 350MHz Security Package / Case: 289-LFBGA

Manufacturer: NXP
Win Source Part Number: 118168-MC94MX21DVKN3
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: Yes
USB: USB 1.x (2)
Voltage - I/O: 1.8V, 3.0V
Additional Interfaces: 1-Wire, I2C, I2S, IrDA, MMC/SD, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 70°C (TA)
Speed(Frequency): 350MHz
Security Package / Case: 289-LFBGA

Buy Now Datasheet
Microprocessors - MC94MX21DVKN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC94MX21DVKN3
Microprocessors MC94MX21DVKN3
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MC94MX21DVKN3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC94MX21DVKN3
Microprocessors MC94MX21DVKN3
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 350MHz 289-LFBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 350MHz 289-LFBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MC94MX21DVKN3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC94MX21DVKN3
Embedded - Microprocessors MC94MX21DVKN3
IC MPU I.MX21 350MHZ 289MAPBGA

IC MPU I.MX21 350MHZ 289MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC94MX21DVKN3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC94MX21DVKN3
Integrated Circuits (ICs) - Embedded - Microprocessors MC94MX21DVKN3
MICROPROCESSOR, 32-BIT, 350MHZ

MICROPROCESSOR, 32-BIT, 350MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC94MX21DVKN3 MC94MX21DVKN3-ND 118168-MC94MX21DVKN3 MC94MX21DVKN3 MC94MX21DVKN3 MC94MX21DVKN3 MC94MX21DVKN3
Product Name 32-bit 350MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MC94MX21DVKN3 Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; Bulk Other; 289-LFBGA BGA; Other; 289-LFBGA
Microprocessor Family ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S Active
Supply Voltage 1.8V; 3V 1.8V, 3.0V
Unlock Full Specs
to access all available technical data

Similar Products

Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
 - D8087-1 - Rochester Electronics
Specs
Data Bus 16-Bit; 16-Bit
Package Type DIP; Other; CDIP
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details