IC MPU I.MXL 200MHZ 225MAPBGA Product overview: MC9328MXLDVP20 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MXLDVP20 can be used for catalog matching and distributor lookup.
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 200MHz 225-MAPBGA (13x13)
IC MPU I.MXL 200MHZ 225MAPBGA
ARM920T Microprocessor IC i.MXL 1 Core, 32-Bit 200MHz 225-MAPBGA (13x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC9328MXLDVP20 | MC9328MXLDVP20-ND | MC9328MXLDVP20 | MC9328MXLDVP20 |
| Product Name | 200MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 225-LFBGA | BGA; Other; 225-LFBGA | |
| Operating Temperature | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM920T | ARM; ARM920T | ARM920T |