NXP Semiconductors Microprocessors MC9328MX21VK

Description
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)
Request a Quote
Description
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9328MX21VK is a microprocessor from Freescale's i.MX family, featuring an ARM926EJ-S core that operates at speeds up to 266 MHz. This device is designed for applications in the portable handheld market, including smartphones and advanced information appliances. It integrates a variety of peripherals such as a video accelerator, LCD controller, USB On-The-Go, and interfaces for CMOS sensors and synchronous serial communications, making it suitable for multimedia applications. The microprocessor supports low-cost NAND Flash devices through its built-in NAND Flash controller, which includes error correction code (ECC) and parity checking to optimize CPU performance. The device is packaged in a 289-pin MAPBGA format and operates within a temperature range of 0°C to 70°C. Its power-efficient design is aimed at providing high performance while minimizing power consumption, making it a viable option for engineers looking to enhance multimedia experiences in their products.

Datasheet Summary
Powered by GS/AI

The MC9328MX21VK is a microprocessor from Freescale's i.MX family, featuring an ARM926EJ-S core that operates at speeds up to 266 MHz. This device is designed for applications in the portable handheld market, including smartphones and advanced information appliances. It integrates a variety of peripherals such as a video accelerator, LCD controller, USB On-The-Go, and interfaces for CMOS sensors and synchronous serial communications, making it suitable for multimedia applications. The microprocessor supports low-cost NAND Flash devices through its built-in NAND Flash controller, which includes error correction code (ECC) and parity checking to optimize CPU performance. The device is packaged in a 289-pin MAPBGA format and operates within a temperature range of 0°C to 70°C. Its power-efficient design is aimed at providing high performance while minimizing power consumption, making it a viable option for engineers looking to enhance multimedia experiences in their products.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC9328MX21VK-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC9328MX21VK-ND
Microprocessors MC9328MX21VK-ND
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)

Buy Now Datasheet
32-bit 266MHZ Embedded Microprocessor MPU - 694-MC9328MX21VK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 266MHZ Embedded Microprocessor MPU
694-MC9328MX21VK
32-bit 266MHZ Embedded Microprocessor MPU 694-MC9328MX21VK
MICROPROCESSOR, 32-BIT, 266MHZ, Product overview: MC9328MX21VK from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21VK can be used for catalog matching and distributor lookup.

MICROPROCESSOR, 32-BIT, 266MHZ, Product overview: MC9328MX21VK from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21VK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC9328MX21VK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC9328MX21VK
Integrated Circuits (ICs) - Embedded - Microprocessors MC9328MX21VK
MICROPROCESSOR, 32-BIT, 266MHZ

MICROPROCESSOR, 32-BIT, 266MHZ

Supplier's Site
Microprocessors - MC9328MX21VK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC9328MX21VK
Microprocessors MC9328MX21VK
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MC9328MX21VK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC9328MX21VK
Microprocessors MC9328MX21VK
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-LFBGA (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC9328MX21VK-ND 694-MC9328MX21VK MC9328MX21VK MC9328MX21VK MC9328MX21VK
Product Name Microprocessors 32-bit 266MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM926EJ-S Active ARM926EJ-S
Supply Voltage 1.8V; 3V
Package Type Other; 289-LFBGA Other; Bulk BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM2901CPCB - Lingto Electronic Limited
Specs
Microprocessor Family AM2901
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5726AABCXAR - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1500 MHz
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details
Microprocessors - 150-SAMA7G54T-V/4HB-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 343-TFBGA
View Details