IC MPU I.MX21 266MHZ 289PBGA Product overview: MC9328MX21CJMR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX21CJMR2 can be used for catalog matching and distributor lookup.
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-PBGA (17x17)
IC MPU I.MX21 266MHZ 289MAPBGA
IC MPU I.MX21 266MHZ 289PBGA
ARM926EJ-S Microprocessor IC i.MX21 1 Core, 32-Bit 266MHz 289-PBGA (17x17)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC9328MX21CJMR2 | MC9328MX21CJMR2-ND | MC9328MX21CJMR2 | MC9328MX21CJMR2 | MC9328MX21CJMR2 |
| Product Name | 266MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tape & Reel (TR) | Other; 289-LFBGA | BGA; Other; 289-LFBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S |