HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
IC MCU 8BIT 4KB FLASH 16SOIC
IC MCU 8BIT 4KB FLASH 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908QY4MDWERTR-ND | MC908QY4MDWER | MC908QY4MDWER | MC908QY4MDWER |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 4 KB |