NXP Semiconductors Microcontrollers MC908QY4ACDWER

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908QY4ACDWER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QY4ACDWER-ND
Microcontrollers MC908QY4ACDWER-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908QY4ACDWER - 044586-MC908QY4ACDWER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QY4ACDWER
044586-MC908QY4ACDWER
Embedded - Embedded - Microcontrollers - MC908QY4ACDWER 044586-MC908QY4ACDWER
Manufacturer: NXP Win Source Part Number: 044586-MC908QY4ACDWE R Packaging: Reel - TR Core Processor: HC08 Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8

Manufacturer: NXP
Win Source Part Number: 044586-MC908QY4ACDWER
Packaging: Reel - TR
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC908QY4ACDWER
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC908QY4ACDWER
IC MCU 8BIT 4KB FLASH 16SOIC Product overview: MC908QY4ACDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4ACDWER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16SOIC Product overview: MC908QY4ACDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4ACDWER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908QY4ACDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QY4ACDWER
Microcontrollers MC908QY4ACDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908QY4ACDWER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908QY4ACDWER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908QY4ACDWER
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908QY4ACDWER
8-bit Microcontrollers - MCU MC908QY4ACDWER
8-bit Microcontrollers - MCU CI 908QY4A SOG

8-bit Microcontrollers - MCU CI 908QY4A SOG

Buy Now Datasheet
Embedded - Microcontrollers - MC908QY4ACDWER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QY4ACDWER
Embedded - Microcontrollers MC908QY4ACDWER
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet
Microcontrollers - MC908QY4ACDWER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908QY4ACDWER
Microcontrollers MC908QY4ACDWER
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908QY4ACDWER-ND 044586-MC908QY4ACDWER 685-MC908QY4ACDWER MC908QY4ACDWER MC908QY4ACDWER MC908QY4ACDWER MC908QY4ACDWER MC908QY4ACDWER
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC908QY4ACDWER 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7517AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers