Manufacturer: NXP
Win Source Part Number: 788074-MC908QY1ACPE
Series: HC08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 16-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 13
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC908QY1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): ST62P62CB3/XXX ; ST62P62CB1/XXX ; ST7PLITES5Y0B6; ST62E62CF1;
Introduction Date: December 08, 2005
ECCN: 3A991.a.2
Country of Origin: Japan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1.5KB FLASH 16DIP
MCU 8-bit HC08 CISC 1.5KB Flash 3.3V/5V 16-Pin PDIP Tube / IC MCU 8BIT 1.5KB FLASH 16DIP Product overview: MC908QY1ACPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY1ACPE can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, DIP-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.5KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:DIP; No. of I/O s:14I/O sRoHS Compliant: Yes
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788074-MC908QY1ACPE | MC908QY1ACPE-ND | 685-MC908QY1ACPE | 70K3401 | MC908QY1ACPE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908QY1ACPE | Microcontrollers | 8-bit 1.5KB 3.3V 5V Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-16; Product Range Nxp | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 1.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |