HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 16-TSSOP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 16-TSSOP
IC MCU 8BIT 16KB FLASH 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908QC16CDTER-ND | MC908QC16CDTER | MC908QC16CDTER |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | |
| Bits | Other; A/D 10x10b | ||
| RAM | 0.5120 KB | 0.5120 KB | |
| ROM | 16 KB |