IC MCU 8BIT 4KB FLASH 16SOIC Product overview: MC908QB4CDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB4CDWE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747352-MC908QB4CDWE
Manufacturer Homepage: www.freescale.com
Reference case: SOP16
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU NITRON 4K FLASH 908QB4
IC MCU 8BIT 4KB FLASH 16SOIC
IC MCU 8BIT 4KB FLASH 16SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
8-bit Microcontrollers - MCU NITRON 4K FLASH 908QB4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC908QB4CDWE | MC908QB4CDWE-ND | 747352-MC908QB4CDWE | MC908QB4CDWE | MC908QB4CDWE | MC908QB4CDWE | MC908QB4CDWE | MC908QB4CDWE | 568-MC908QB4CDWE |
| Product Name | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC908QB4CDWE | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU NITRON 4K FLASH 908QB4 |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 32 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 5 volts | |||||
| Serial Interface | SPI | SPI; SCI |