IC MCU 8BIT 24KB FLASH 64LQFP
Manufacturer: NXP
Win Source Part Number: 135300-MC908LJ24CPBE
Packaging: Tray
Core Processor: HC08
Number of I/O: 40
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
IC MCU 8BIT 24KB FLASH 64LQFP Product overview: MC908LJ24CPBE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 24KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908LJ24CPBE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-LQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908LJ24CPBE-ND | 135300-MC908LJ24CPBE | 685-MC908LJ24CPBE | MC908LJ24CPBE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC908LJ24CPBE | 8-bit 8BIT 24KB Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 0.7680 KB | 24 KB | 0.7680 KB | 0.7680 KB |
| ROM | 24 KB |