NXP Semiconductors Microcontrollers MC908JL8CDWER

Description
IC MCU 8BIT 8KB FLASH 28SOIC
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 28SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908JL8CDWERTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908JL8CDWERTR-ND
Microcontrollers MC908JL8CDWERTR-ND
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908JL8CDWER - 1074205-MC908JL8CDWER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908JL8CDWER
1074205-MC908JL8CDWER
Embedded - Embedded - Microcontrollers - MC908JL8CDWER 1074205-MC908JL8CDWER
Manufacturer: NXP Win Source Part Number: 1074205-MC908JL8CDWE R Packaging: Reel - TR Core Processor: HC08 Number of I/O: 23 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 13x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074205-MC908JL8CDWER
Packaging: Reel - TR
Core Processor: HC08
Number of I/O: 23
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-MC908JL8CDWER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC908JL8CDWER
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC908JL8CDWER
IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC908JL8CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JL8CDWER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC908JL8CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JL8CDWER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908JL8CDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908JL8CDWER
Microcontrollers MC908JL8CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MC908JL8CDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908JL8CDWER
Microcontrollers MC908JL8CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908JL8CDWERTR-ND 1074205-MC908JL8CDWER 685-MC908JL8CDWER MC908JL8CDWER MC908JL8CDWER
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC908JL8CDWER 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details