IC MCU 8BIT 8KB FLASH 28SOIC Product overview: MC908JB8ADWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JB8ADWE can be used for catalog matching and distributor lookup.
MC908JB - Microcontroller, 8-Bit, 16KB FLASH
HC08 HC08 Microcontroller IC 8-Bit 3MHz 8KB (8K x 8) FLASH 28-SOIC
Manufacturer: NXP
Win Source Part Number: 074721-MC908JB8ADWE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 21
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 3MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
IC MCU 8BIT 8KB FLASH 28SOIC
MICROCONTROLLER, 8-BIT, HC08/S08
HC08 HC08 Microcontroller IC 8-Bit 3MHz 8KB (8K x 8) FLASH 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC908JB8ADWE | MC908JB8ADWE | MC908JB8ADWE-ND | 074721-MC908JB8ADWE | MC908JB8ADWE | MC908JB8ADWE | MC908JB8ADWE | MC908JB8ADWE |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC908JB8ADWE | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| RAM | 0.2560 KB | 0.2560 KB | 8 KB | 0.2560 KB | ||||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | |||||
| Package Type | Other; Tube | Other; SO28 | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 28-SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |