NXP Semiconductors Microcontrollers MC908GZ16CFAE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908GZ16CFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908GZ16CFAE-ND
Microcontrollers MC908GZ16CFAE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908GZ16CFAE - 208065-MC908GZ16CFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908GZ16CFAE
208065-MC908GZ16CFAE
Embedded - Embedded - Microcontrollers - MC908GZ16CFAE 208065-MC908GZ16CFAE
Manufacturer: NXP Win Source Part Number: 208065-MC908GZ16CFAE Packaging: Tray Core Processor: HC08 Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 8MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8

Manufacturer: NXP
Win Source Part Number: 208065-MC908GZ16CFAE
Packaging: Tray
Core Processor: HC08
Number of I/O: 37
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC908GZ16CFAE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC908GZ16CFAE
IC MCU 8BIT 16KB FLASH 48LQFP Product overview: MC908GZ16CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GZ16CFAE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48LQFP Product overview: MC908GZ16CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GZ16CFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908GZ16CFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908GZ16CFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908GZ16CFAE
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908GZ16CFAE
8-bit Microcontrollers - MCU MC908GZ16CFAE
8-bit Microcontrollers - MCU 8BIT MCU 16K FLASH

8-bit Microcontrollers - MCU 8BIT MCU 16K FLASH

Buy Now Datasheet
Microcontrollers - MC908GZ16CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908GZ16CFAE
Microcontrollers MC908GZ16CFAE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC908GZ16CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908GZ16CFAE
Microcontrollers MC908GZ16CFAE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC908GZ16CFAE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908GZ16CFAE
Microcontrollers MC908GZ16CFAE
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC908GZ16CFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908GZ16CFAE
Embedded - Microcontrollers MC908GZ16CFAE
IC MCU 8BIT 16KB FLASH 48LQFP

IC MCU 8BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Lqfp-48; Product Range Nxp - 40K7501 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Lqfp-48; Product Range Nxp
40K7501
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Lqfp-48; Product Range Nxp 40K7501
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, LQFP-48; Product Range:HC08 Family HC08GZ Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:37I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, LQFP-48; Product Range:HC08 Family HC08GZ Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:37I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908GZ16CFAE-ND 208065-MC908GZ16CFAE 685-MC908GZ16CFAE MC908GZ16CFAE MC908GZ16CFAE MC908GZ16CFAE MC908GZ16CFAE MC908GZ16CFAE MC908GZ16CFAE 40K7501
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC908GZ16CFAE 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Lqfp-48; Product Range Nxp
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 0.4060 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details