NXP Semiconductors Embedded - Embedded - Microcontrollers - MC908GT8CFBE MC908GT8CFBE

Description
Manufacturer: NXP Win Source Part Number: 074717-MC908GT8CFBE Packaging: Tray Core Processor: HC08 Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074717-MC908GT8CFBE Packaging: Tray Core Processor: HC08 Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC908GT8CFBE - 074717-MC908GT8CFBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908GT8CFBE
074717-MC908GT8CFBE
Embedded - Embedded - Microcontrollers - MC908GT8CFBE 074717-MC908GT8CFBE
Manufacturer: NXP Win Source Part Number: 074717-MC908GT8CFBE Packaging: Tray Core Processor: HC08 Number of I/O: 34 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-QFP (10x10) Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8

Manufacturer: NXP
Win Source Part Number: 074717-MC908GT8CFBE
Packaging: Tray
Core Processor: HC08
Number of I/O: 34
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8

Buy Now Datasheet
Microcontrollers - MC908GT8CFBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908GT8CFBE-ND
Microcontrollers MC908GT8CFBE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC908GT8CFBE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC908GT8CFBE
IC MCU 8BIT 8KB FLASH 44QFP Product overview: MC908GT8CFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GT8CFBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44QFP Product overview: MC908GT8CFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GT8CFBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC908GT8CFBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908GT8CFBE
Embedded - Microcontrollers MC908GT8CFBE
IC MCU 8BIT 8KB FLASH 44QFP

IC MCU 8BIT 8KB FLASH 44QFP

Supplier's Site Datasheet
MCU 8-bit HC08 HC08 CISC 8KB Flash 5V 44-Pin PQFP Tray - 568-MC908GT8CFBE - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit HC08 HC08 CISC 8KB Flash 5V 44-Pin PQFP Tray
568-MC908GT8CFBE
MCU 8-bit HC08 HC08 CISC 8KB Flash 5V 44-Pin PQFP Tray 568-MC908GT8CFBE
MCU 8-bit HC08 HC08 CISC 8KB Flash 5V 44-Pin PQFP Tray

MCU 8-bit HC08 HC08 CISC 8KB Flash 5V 44-Pin PQFP Tray

Supplier's Site
Microcontrollers - MC908GT8CFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908GT8CFBE
Microcontrollers MC908GT8CFBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 44-QFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908GT8CFBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908GT8CFBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908GT8CFBE
IC MCU 8BIT 8KB FLASH 44QFP

IC MCU 8BIT 8KB FLASH 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074717-MC908GT8CFBE MC908GT8CFBE-ND 685-MC908GT8CFBE MC908GT8CFBE 568-MC908GT8CFBE MC908GT8CFBE MC908GT8CFBE
Product Name Embedded - Embedded - Microcontrollers - MC908GT8CFBE Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers MCU 8-bit HC08 HC08 CISC 8KB Flash 5V 44-Pin PQFP Tray Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 8 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1 - 893548-C165LF3VHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers