MC908GR - Microcontroller, 8-Bit, 7.5KB FLASH, 28DIP
Manufacturer: NXP
Win Source Part Number: 208064-MC908GR8CPE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 17
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 28-PDIP
IC MCU 8BIT 7.5KB FLASH 28DIP Product overview: MC908GR8CPE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GR8CPE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7.5KB FLASH 28DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 28-PDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 28-PDIP
IC MCU 8BIT 7.5KB FLASH 28DIP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908GR8CPE | 208064-MC908GR8CPE | MC908GR8CPE-ND | 685-MC908GR8CPE | MC908GR8CPE | MC908GR8CPE | MC908GR8CPE | MC908GR8CPE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908GR8CPE | Microcontrollers | 8-bit 8BIT 7.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Active | Active | |||
| ROM Type | Flash | Flash; FLASH | Flash | Flash; FLASH | ||||
| Package Type | CDIP; Other; DIP28 | CDIP; Other; 28-PDIP | CDIP; Other; "28-DIP (0.600"", 15.24mm)" | Other; Bulk | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz |