HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
Microcontroller, CMOS
Manufacturer: NXP
Win Source Part Number: 074714-MC908AP8CFAE
Packaging: Tray
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
IC MCU 8BIT 8KB FLASH 48LQFP Product overview: MC908AP8CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AP8CFAE can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU MCU 8K FLASH 10 BIT ADC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 8KB FLASH 48LQFP
IC MCU 8BIT 8KB FLASH 48LQFP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908AP8CFAE-ND | MC908AP8CFAE | 074714-MC908AP8CFAE | 685-MC908AP8CFAE | MC908AP8CFAE | MC908AP8CFAE | MC908AP8CFAE | MC908AP8CFAE | MC908AP8CFAE |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC908AP8CFAE | 8-bit 8BIT 8KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 1 KB | 8 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 8 KB |