Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)
Manufacturer: NXP
Win Source Part Number: 126855-MC88915FN70
Packaging: Tube/Rail
Type: Clock Driver, Fanout Distribution, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (12.45x12.45)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 70MHz
IC DRIVER CLK PLL 70MHZ 28-PLCC
IC CLOCK DRIVER 28PLCC
Clock Driver, Fanout Distribution, Multiplexer IC 70MHz 1 28-LCC (J-Lead)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC88915FN70-ND | 126855-MC88915FN70 | MC88915FN70 | MC88915FN70 | MC88915FN70 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC88915FN70 | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Generator | Clock Generator | Clock Driver, Fanout Distribution, Multiplexer; Clock Generator | Clock Driver |
| Bus Interface | CMOS; TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Surface Mount; 28-LCC (J-Lead) | Surface Mount; 28-PLCC (12.45x12.45) | Surface Mount; Surface Mount | Surface Mount; 28-LCC (J-Lead) | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts |