NXP Semiconductors 1.25GHZ Embedded Microprocessor MPU MC8640DVJ1250HE

Description
IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DVJ1250HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DVJ1250HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.25GHZ Embedded Microprocessor MPU - 694-MC8640DVJ1250HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.25GHZ Embedded Microprocessor MPU
694-MC8640DVJ1250HE
1.25GHZ Embedded Microprocessor MPU 694-MC8640DVJ1250HE
IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DVJ1250HE can be used for catalog matching and distributor lookup.

IC MPU MPC86XX 1.25GHZ 1023BGA Product overview: MC8640DVJ1250HE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC8640DVJ1250HE can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - MC8640DVJ1250HE-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC8640DVJ1250HE-ND
Microprocessors MC8640DVJ1250HE-ND
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Alternative Parts (Cross-Reference): Cross Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: MPC86xx Package: Tray Product Status: Obsolete Core Processor: PowerPC e600 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.25GHz Operating Temperature: 0°C ~ 105°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: MPC86xx
Package: Tray
Product Status: Obsolete
Core Processor: PowerPC e600
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.25GHz
Operating Temperature: 0°C ~ 105°C (TA)

Buy Now Datasheet
Embedded - Microprocessors - MC8640DVJ1250HE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC8640DVJ1250HE
Embedded - Microprocessors MC8640DVJ1250HE
IC MPU E600 DUAL CORE 1023FCCBGA

IC MPU E600 DUAL CORE 1023FCCBGA

Supplier's Site Datasheet
Microprocessors - MC8640DVJ1250HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640DVJ1250HE
Microprocessors MC8640DVJ1250HE
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

Buy Now
Microprocessors - MC8640DVJ1250HE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC8640DVJ1250HE
Microprocessors MC8640DVJ1250HE
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.25GHz 1023-FCCBGA (33x33)

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
MC8640DVJ1250HE
Microprocessors - MPU MC8640DVJ1250HE
Microprocessors - MPU 32-Bit Power Architecture SoC, 2 X 1250MHz, DDR1/2, AltiVec, GbE, PCI-e, SRIO, 0 to 105C, Rev 3

Microprocessors - MPU 32-Bit Power Architecture SoC, 2 X 1250MHz, DDR1/2, AltiVec, GbE, PCI-e, SRIO, 0 to 105C, Rev 3

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC8640DVJ1250HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC8640DVJ1250HE
Integrated Circuits (ICs) - Embedded - Microprocessors MC8640DVJ1250HE
IC MPU MPC86XX 1.25GHZ 1023BGA

IC MPU MPC86XX 1.25GHZ 1023BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC8640DVJ1250HE MC8640DVJ1250HE-ND MC8640DVJ1250HE MC8640DVJ1250HE MC8640DVJ1250HE MC8640DVJ1250HE MC8640DVJ1250HE
Product Name 1.25GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) Embedded Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray Other; 1023-BCBGA, FCCBGA BGA; Other; 1023-BCBGA, FCCBGA BGA; Other; 1023-BCBGA, FCBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e600 PowerPC; PowerPC e600 PowerPC e600 PowerPC e600 PowerPC; PowerPC e600
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5716BABCXEASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Embedded - Microprocessors - EN80C186EA-20 - 1012492-EN80C186EA-20 - Win Source Electronics
Specs
Architecture RISC
Package Type Other; LCC
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details