PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.067GHz 1023-FCCBGA (33x33)
IC MPU MPC86XX 1.067GHZ 1023BGA
PowerPC e600 Microprocessor IC MPC86xx 2 Core, 32-Bit 1.067GHz 1023-FCCBGA (33x33)
IC MPU MPC86XX 1.067GHZ 1023BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC8640DHJ1067NE-ND | MC8640DHJ1067NE | MC8640DHJ1067NE | MC8640DHJ1067NE |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e600 | PowerPC; PowerPC e600 | PowerPC e600 | PowerPC; PowerPC e600 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 1023-BCBGA, FCBGA | BGA; Other; 1023-BCBGA, FCBGA |