PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.066GHz 783-FCPBGA (29x29)
IC MPU MPC86XX 1.066GHZ 783BGA
PowerPC e600 Microprocessor IC MPC86xx 1 Core, 32-Bit 1.066GHz 783-FCPBGA (29x29)
IC MPU MPC86XX 1.066GHZ 783BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC8610TPX1066JB-ND | MC8610TPX1066JB | MC8610TPX1066JB | MC8610TPX1066JB |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e600 | PowerPC; PowerPC e600 | PowerPC e600 | PowerPC e600 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 783-BBGA, FCBGA | BGA; Other; 783-BBGA, FCBGA | Other; 783-BBGA, FCBGA |