NXP Semiconductors 32-bit 50MHZ Embedded Microprocessor MPU MC850DECZQ50BUR2

Description
IC MPU MPC8XX 50MHZ 256BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23) Product overview: MC850DECZQ50BUR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC850DECZQ50BUR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC8XX 50MHZ 256BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23) Product overview: MC850DECZQ50BUR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC850DECZQ50BUR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 50MHZ Embedded Microprocessor MPU - 694-MC850DECZQ50BUR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 50MHZ Embedded Microprocessor MPU
694-MC850DECZQ50BUR2
32-bit 50MHZ Embedded Microprocessor MPU 694-MC850DECZQ50BUR2
IC MPU MPC8XX 50MHZ 256BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23) Product overview: MC850DECZQ50BUR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC850DECZQ50BUR2 can be used for catalog matching and distributor lookup.

IC MPU MPC8XX 50MHZ 256BGA / MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23) Product overview: MC850DECZQ50BUR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 50MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 50MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC850DECZQ50BUR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1345786-MC850DECZQ50BUR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1345786-MC850DECZQ50BUR2
Integrated Circuits (ICs) - Embedded - Microprocessors 1345786-MC850DECZQ50BUR2
Win Source Part Number: 1345786-MC850DECZQ50 BUR2 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Series: MPC8xx Core Processor: MPC8xx Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 50MHz RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10Mbps (1) USB: USB 1.x (1) Voltage - I/O: 3.3V Package: Tape & Reel Additional Interfaces: HDLC, I²C, IrDA, PCMCIA, SCC, SDLC, SMC, SPI, UART Standard Package: 500 Mounting Type: Surface Mount Package / Case: 256-BBGA Supplier Device Package: 256-PBGA (23x23) Temperature Range - Operating: -40°C ~ 95°C (TA) ECCN: 5A991B4B Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC850 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1345786-MC850DECZQ50BUR2
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC8xx
Core Processor: MPC8xx
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 50MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 3.3V
Package: Tape & Reel
Additional Interfaces: HDLC, I²C, IrDA, PCMCIA, SCC, SDLC, SMC, SPI, UART
Standard Package: 500
Mounting Type: Surface Mount
Package / Case: 256-BBGA
Supplier Device Package: 256-PBGA (23x23)
Temperature Range - Operating: -40°C ~ 95°C (TA)
ECCN: 5A991B4B
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC850
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microprocessors - MC850DECZQ50BUR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC850DECZQ50BUR2-ND
Microprocessors MC850DECZQ50BUR2-ND
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - MC850DECZQ50BUR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC850DECZQ50BUR2
Embedded - Microprocessors MC850DECZQ50BUR2
IC MPU MPC8XX 50MHZ 256BGA

IC MPU MPC8XX 50MHZ 256BGA

Supplier's Site Datasheet
Microprocessors - MC850DECZQ50BUR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC850DECZQ50BUR2
Microprocessors MC850DECZQ50BUR2
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 256-PBGA (23x23)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC850DECZQ50BUR2 1345786-MC850DECZQ50BUR2 MC850DECZQ50BUR2-ND MC850DECZQ50BUR2 MC850DECZQ50BUR2
Product Name 32-bit 50MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Package Type Other; Tape & Reel Other; 256-BBGA BGA; Other; 256-BBGA
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 3.3V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKBA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded Microprocessor MPU - 694-D8155H - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details