PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29)
IC MPU MPC74XX 1.0GHZ 483FCCBGA
RISC MICROPROCESSOR, 32 BIT, POW
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7457RX1000LC-ND | MC7457RX1000LC | MC7457RX1000LC | MC7457RX1000LC |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC G4 |
| Supply Voltage | 1.5V; 1.8V; 2.5V | |||
| Package Type | Other; 483-BCBGA, FCCBGA | BGA; Other; 483-BCBGA, FCCBGA |