NXP Semiconductors 867MHZ Embedded Microprocessor MPU MC7448VU867ND

Description
IC MPU MPC74XX 867MHZ 360FCCBGA Product overview: MC7448VU867ND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 867MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 867MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448VU867ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC74XX 867MHZ 360FCCBGA Product overview: MC7448VU867ND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 867MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 867MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448VU867ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
867MHZ Embedded Microprocessor MPU - 694-MC7448VU867ND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
867MHZ Embedded Microprocessor MPU
694-MC7448VU867ND
867MHZ Embedded Microprocessor MPU 694-MC7448VU867ND
IC MPU MPC74XX 867MHZ 360FCCBGA Product overview: MC7448VU867ND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 867MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 867MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448VU867ND can be used for catalog matching and distributor lookup.

IC MPU MPC74XX 867MHZ 360FCCBGA Product overview: MC7448VU867ND from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 867MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 867MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448VU867ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC7448VU867ND - 787937-MC7448VU867ND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC7448VU867ND
787937-MC7448VU867ND
Embedded - Embedded - Microprocessors - MC7448VU867ND 787937-MC7448VU867ND
Manufacturer: NXP Win Source Part Number: 787937-MC7448VU867ND Series: MPC74xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 867MHz Co-Processors/DSP: Multimedia; SIMD Graphics Acceleration: No Voltage - I/O: 1.5V, 1.8V, 2.5V Package: 360-CBGA, FCCBGA Family Name: MC7448 Categories: Integrated Circuits (ICs) Manufacturer Package: 360-FCCBGA (25x25) Alternative Parts (Cross-Reference): PC7448FSH1000KD; PC7448FSH1000ND; PC7448MSH1000KD; PC7447VGHU1300NB ; Introduction Date: September 22, 2006 ECCN: 3A991.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787937-MC7448VU867ND
Series: MPC74xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC G4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 867MHz
Co-Processors/DSP: Multimedia; SIMD
Graphics Acceleration: No
Voltage - I/O: 1.5V, 1.8V, 2.5V
Package: 360-CBGA, FCCBGA
Family Name: MC7448
Categories: Integrated Circuits (ICs)
Manufacturer Package: 360-FCCBGA (25x25)
Alternative Parts (Cross-Reference): PC7448FSH1000KD; PC7448FSH1000ND; PC7448MSH1000KD; PC7447VGHU1300NB ;
Introduction Date: September 22, 2006
ECCN: 3A991.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC7448VU867ND-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC7448VU867ND-ND
Microprocessors MC7448VU867ND-ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 867MHz 360-FCCBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 867MHz 360-FCCBGA (25x25)

Buy Now Datasheet
Microprocessors - MC7448VU867ND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7448VU867ND
Microprocessors MC7448VU867ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 867MHz 360-FCCBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 867MHz 360-FCCBGA (25x25)

Buy Now Datasheet
Microprocessors - MC7448VU867ND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7448VU867ND
Microprocessors MC7448VU867ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 867MHz 360-FCCBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 867MHz 360-FCCBGA (25x25)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC7448VU867ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC7448VU867ND
Integrated Circuits (ICs) - Embedded - Microprocessors MC7448VU867ND
RISC MICROPROCESSOR, 32-BIT, POW

RISC MICROPROCESSOR, 32-BIT, POW

Supplier's Site
Embedded - Microprocessors - MC7448VU867ND - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7448VU867ND
Embedded - Microprocessors MC7448VU867ND
IC MPU MPC74XX 867MHZ 360FCCBGA

IC MPU MPC74XX 867MHZ 360FCCBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MC7448VU867ND
Microprocessors - MPU MC7448VU867ND
Microprocessors - MPU APL8 RV2.2.1 1.0V 105C

Microprocessors - MPU APL8 RV2.2.1 1.0V 105C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC7448VU867ND 787937-MC7448VU867ND MC7448VU867ND-ND MC7448VU867ND MC7448VU867ND MC7448VU867ND MC7448VU867ND
Product Name 867MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC7448VU867ND Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Package Type Other; Tray Other; 360-CBGA, FCCBGA BGA; Other; 360-CBGA, FCCBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA716BGGCBDRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - CDP6805E3D - Lingto Electronic Limited
Specs
Microprocessor Family CDP6805
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details