The MC7448VU600ND is a PowerPC G4 microprocessor from Quarktwin Technology Ltd., operating at a frequency of 600 MHz. It is built on Power Architecture technology and implements the PowerPC instruction set architecture version 1.0. The processor operates with a core voltage of 1.0 V ± 50 mV and is designed to function within a temperature range of 0 to 105°C. This part number is part of a series that includes various configurations, with modifications made to core frequency and voltage to enhance power efficiency. The MC7448VU600ND is suitable for applications requiring a balance of performance and power consumption, making it a viable option for engineers considering microprocessor solutions for their projects.
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 600MHz 360-FCCBGA (25x25)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 600MHz 360-FCCBGA (25x25)
IC MPU MPC74XX 600MHZ 360FCCBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7448VU600ND-ND | MC7448VU600ND | MC7448VU600ND |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC G4 | PowerPC; PowerPC G4 |
| Supply Voltage | 1.5V; 1.8V; 2.5V | ||
| Package Type | Other; 360-CBGA, FCCBGA | BGA; Other; 360-CBGA, FCCBGA |