PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCBGA (25x25)
32-BIT POWER ARCHITECTURE MPU, 1
32-BIT POWER ARCHITECTURE MPU, 1
IC MPU MPC74XX 1.267GHZ 360BGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.267GHz 360-FCCBGA (25x25)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-14843-ND | MC7448VU1267ND | MC7448VU1267ND | MC7448VU1267ND | MC7448VU1267ND | MC7448VU1267ND |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC G4 | PowerPC; PowerPC G4 | PowerPC G4 | ||
| Supply Voltage | 1.5V; 1.8V; 2.5V | |||||
| Package Type | Other; 360-CBGA, FCCBGA | Other; 360-CBGA, FCCBGA | BGA; Other; 360-CBGA, FCCBGA |