The AT91SAM9XE128-CU is a microprocessor from Quarktwin Technology Ltd. that features an ARM926EJ-S core operating at 180 MHz, capable of delivering 200 MIPS. It includes a memory management unit, 8 Kbytes of data cache, and 16 Kbytes of instruction cache. The device is equipped with 128 Kbytes of internal high-speed flash memory, which supports fast read times and has a write endurance of 10,000 cycles with a data retention of 10 years. This microprocessor supports a variety of peripherals, including a USB 2.0 full-speed device port, an Ethernet MAC for 10/100 Base-T connectivity, and multiple serial communication interfaces such as UARTs and SPI. It also integrates an advanced interrupt controller, timers, and a 10-bit analog-to-digital converter. The AT91SAM9XE128-CU operates within an industrial temperature range of -40°C to 85°C and is available in a 217-ball LFBGA package. The device is suitable for applications requiring robust processing capabilities and extensive peripheral support.
IC MPU SAM9XE 180MHZ 217LFBGA Product overview: AT91SAM9XE128-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AT91SAM9XE128-CU
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
IC MCU 32BIT 128KB FLASH 217BGA
IC MCU 32BIT 128KB FLASH 217BGA
ARM926EJ-S Microprocessor IC SAM9XE 1 Core, 32-Bit 180MHz 217-LFBGA (15x15)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-AT91SAM9XE128-CU | AT91SAM9XE128-CU-ND | AT91SAM9XE128-CU | AT91SAM9XE128-CU | AT91SAM9XE128-CU |
| Product Name | 180MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 217-LFBGA | BGA; Other; 217-LFBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S |