NXP Semiconductors Microprocessors MC7448VU1250ND

Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
Request a Quote Datasheet
Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC7448VU1250ND-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC7448VU1250ND-ND
Microprocessors MC7448VU1250ND-ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC7448VU1250ND - 883565-MC7448VU1250ND - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC7448VU1250ND
883565-MC7448VU1250ND
Embedded - Embedded - Microprocessors - MC7448VU1250ND 883565-MC7448VU1250ND
Manufacturer: NXP Win Source Part Number: 883565-MC7448VU1250N D Series: MPC74xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25) Core Processor: PowerPC G4 Speed: 1.25GHz Package: 360-CBGA, FCCBGA Package: Tray Family Name: MC7448VU1250 Categories: Integrated Circuits (ICs) Case / Package: 360-FCCBGA (25x25) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 44 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883565-MC7448VU1250ND
Series: MPC74xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
Core Processor: PowerPC G4
Speed: 1.25GHz
Package: 360-CBGA, FCCBGA
Package: Tray
Family Name: MC7448VU1250
Categories: Integrated Circuits (ICs)
Case / Package: 360-FCCBGA (25x25)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit Embedded Microprocessor MPU - 694-MC7448VU1250ND - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit Embedded Microprocessor MPU
694-MC7448VU1250ND
32-bit Embedded Microprocessor MPU 694-MC7448VU1250ND
32-BIT POWER ARCHITECTURE MPU, 1 Product overview: MC7448VU1250ND from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448VU1250ND can be used for catalog matching and distributor lookup.

32-BIT POWER ARCHITECTURE MPU, 1 Product overview: MC7448VU1250ND from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448VU1250ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MC7448VU1250ND - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7448VU1250ND
Embedded - Microprocessors MC7448VU1250ND
IC MPU MPC74XX 1.25GHZ 360FCCBGA

IC MPU MPC74XX 1.25GHZ 360FCCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC7448VU1250ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC7448VU1250ND
Integrated Circuits (ICs) - Embedded - Microprocessors MC7448VU1250ND
32-BIT POWER ARCHITECTURE MPU, 1

32-BIT POWER ARCHITECTURE MPU, 1

Supplier's Site
Microprocessors - MC7448VU1250ND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7448VU1250ND
Microprocessors MC7448VU1250ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)

Buy Now Datasheet
Microprocessors - MC7448VU1250ND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7448VU1250ND
Microprocessors MC7448VU1250ND
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC7448VU1250ND-ND 883565-MC7448VU1250ND 694-MC7448VU1250ND MC7448VU1250ND MC7448VU1250ND MC7448VU1250ND MC7448VU1250ND
Product Name Microprocessors Embedded - Embedded - Microprocessors - MC7448VU1250ND 32-bit Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G4 PowerPC; PowerPC G4 PowerPC G4
Supply Voltage 1.5V; 1.8V; 2.5V
Package Type Other; 360-CBGA, FCCBGA Other; 360-FCCBGA (25x25) Other; Bulk BGA; Other; 360-CBGA, FCCBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D225C-D1M-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers