NXP Semiconductors Microprocessors MC7448VS667ND

Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 667MHz 360-FCCLGA (25x25)
Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 667MHz 360-FCCLGA (25x25)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7448VS667ND is a RISC microprocessor from Freescale Semiconductor, operating at a frequency of 667 MHz. It is built on Power Architecture technology and implements the PowerPC instruction set architecture version 1.0. The processor operates with a core voltage of 1.0 V ± 50 mV and is designed to function within a temperature range of 0 to 105 degrees Celsius. This part number is part of a series that has been optimized for reduced power consumption through modifications in core frequency and voltage. The specifications provided in the datasheet are specific to this part number and supersede those in the general MPC7448 hardware specifications. This microprocessor is suitable for applications requiring efficient performance and thermal management.

Datasheet Summary
Powered by GS/AI

The MC7448VS667ND is a RISC microprocessor from Freescale Semiconductor, operating at a frequency of 667 MHz. It is built on Power Architecture technology and implements the PowerPC instruction set architecture version 1.0. The processor operates with a core voltage of 1.0 V ± 50 mV and is designed to function within a temperature range of 0 to 105 degrees Celsius. This part number is part of a series that has been optimized for reduced power consumption through modifications in core frequency and voltage. The specifications provided in the datasheet are specific to this part number and supersede those in the general MPC7448 hardware specifications. This microprocessor is suitable for applications requiring efficient performance and thermal management.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC7448VS667ND - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7448VS667ND
Microprocessors MC7448VS667ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 667MHz 360-FCCLGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 667MHz 360-FCCLGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MC7448VS667ND - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7448VS667ND
Embedded - Microprocessors MC7448VS667ND
IC MPU MPC74XX 667MHZ 360FCCLGA

IC MPU MPC74XX 667MHZ 360FCCLGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC7448VS667ND MC7448VS667ND
Product Name Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3871 Sitara Processor - AM3871CCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details