NXP Semiconductors Microprocessors MC7448VS1420LC

Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.42GHz 360-FCCLGA (25x25)
Request a Quote
Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.42GHz 360-FCCLGA (25x25)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7448VS1420LC is a high-performance RISC microprocessor from Quarktwin Technology Ltd., designed for networking and computing applications. It operates at a frequency of 1.42 GHz and is built on Power Architecture technology, implementing the PowerPC instruction set architecture version 1.0. The microprocessor features a superscalar design that allows for the execution of multiple instructions simultaneously, with capabilities to fetch up to four instructions from the instruction cache and dispatch up to three instructions plus a branch instruction at a time. This processor includes a 1-Mbyte L2 cache and supports a variety of execution units, including four integer units and a fully IEEE Std. 754-compliant floating-point unit. The architecture is optimized for high throughput, with a seven-stage pipeline and single-cycle execution for most instructions. Additionally, it incorporates advanced branch prediction mechanisms to enhance performance in complex computational tasks. The MC7448VS1420LC is suitable for applications requiring robust processing power and efficiency, making it a viable option for engineers looking to implement a reliable microprocessor in their projects.

Datasheet Summary
Powered by GS/AI

The MC7448VS1420LC is a high-performance RISC microprocessor from Quarktwin Technology Ltd., designed for networking and computing applications. It operates at a frequency of 1.42 GHz and is built on Power Architecture technology, implementing the PowerPC instruction set architecture version 1.0. The microprocessor features a superscalar design that allows for the execution of multiple instructions simultaneously, with capabilities to fetch up to four instructions from the instruction cache and dispatch up to three instructions plus a branch instruction at a time. This processor includes a 1-Mbyte L2 cache and supports a variety of execution units, including four integer units and a fully IEEE Std. 754-compliant floating-point unit. The architecture is optimized for high throughput, with a seven-stage pipeline and single-cycle execution for most instructions. Additionally, it incorporates advanced branch prediction mechanisms to enhance performance in complex computational tasks. The MC7448VS1420LC is suitable for applications requiring robust processing power and efficiency, making it a viable option for engineers looking to implement a reliable microprocessor in their projects.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC7448VS1420LC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC7448VS1420LC-ND
Microprocessors MC7448VS1420LC-ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.42GHz 360-FCCLGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.42GHz 360-FCCLGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MC7448VS1420LC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7448VS1420LC
Embedded - Microprocessors MC7448VS1420LC
IC MPU MPC74XX 1.42GHZ 360FCCLGA

IC MPU MPC74XX 1.42GHZ 360FCCLGA

Supplier's Site Datasheet
Microprocessors - MC7448VS1420LC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7448VS1420LC
Microprocessors MC7448VS1420LC
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.42GHz 360-FCCLGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.42GHz 360-FCCLGA (25x25)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC7448VS1420LC-ND MC7448VS1420LC MC7448VS1420LC
Product Name Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G4 PowerPC; PowerPC G4 PowerPC G4
Supply Voltage 1.5V; 1.8V; 2.5V
Package Type Other; 360-CLGA, FCCLGA Other; 360-CLGA, FCCLGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details