PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.0GHz 360-FCCLGA (25x25)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.0GHz 360-FCCLGA (25x25)
IC MPU MPC74XX 1.0GHZ 360FCCLGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC7448VS1000ND-ND | MC7448VS1000ND | MC7448VS1000ND |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC G4 | PowerPC; PowerPC G4 |
| Supply Voltage | 1.5V; 1.8V; 2.5V | ||
| Package Type | Other; 360-CLGA, FCCLGA | Other; 360-CLGA, FCCLGA |