IC MPU MPC74XX 1.25GHZ 360FCCBGA Product overview: MC7448HX1250ND from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.25GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7448HX1250ND can be used for catalog matching and distributor lookup.
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
IC MPU MPC74XX 1.25GHZ 360FCCBGA
IC MPU MPC74XX 1.25GHZ 360FCCBGA
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 1.25GHz 360-FCCBGA (25x25)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC7448HX1250ND | MC7448HX1250ND-ND | MC7448HX1250ND | MC7448HX1250ND | MC7448HX1250ND |
| Product Name | 1.25GHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Bulk | Other; 360-BCBGA, FCCBGA | BGA; Other; 360-BCBGA, FCCBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC; PowerPC G4 | PowerPC G4 |