NXP Semiconductors Microprocessors MC7410VU400LE

Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 400MHz 360-CBGA (25x25)
Request a Quote Datasheet
Description
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 400MHz 360-CBGA (25x25)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC7410VU400LE-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC7410VU400LE-ND
Microprocessors MC7410VU400LE-ND
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 400MHz 360-CBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 400MHz 360-CBGA (25x25)

Buy Now Datasheet
32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU - 694-MC7410VU400LE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU
694-MC7410VU400LE
32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU 694-MC7410VU400LE
MPU PowerPC MPC74xx Processor RISC 32bit 0.18um 400MHz 1.8V/2.5V/3.3V 360-Pin FCCBGA Tray / IC MPU MPC74XX 400MHZ 360FCCBGA Product overview: MC7410VU400LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 400MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7410VU400LE can be used for catalog matching and distributor lookup.

MPU PowerPC MPC74xx Processor RISC 32bit 0.18um 400MHz 1.8V/2.5V/3.3V 360-Pin FCCBGA Tray / IC MPU MPC74XX 400MHZ 360FCCBGA Product overview: MC7410VU400LE from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 400MHz, 1.8V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 400MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC7410VU400LE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC7410VU400LE - 787932-MC7410VU400LE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC7410VU400LE
787932-MC7410VU400LE
Embedded - Embedded - Microprocessors - MC7410VU400LE 787932-MC7410VU400LE
Manufacturer: NXP Win Source Part Number: 787932-MC7410VU400LE Series: MPC74xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Graphics Acceleration: No Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 360-BCBGA, FCCBGA Family Name: MC7410 Categories: Integrated Circuits (ICs) Manufacturer Package: 360-FCCBGA (25x25) Alternative Parts (Cross-Reference): PC7410VGHU400LE; PC7410VGH400LE; PC7410MGH400LE; PC7410MGHU400LE; Introduction Date: February 19, 2005 ECCN: 3A991.a.1 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787932-MC7410VU400LE
Series: MPC74xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC G4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Graphics Acceleration: No
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 360-BCBGA, FCCBGA
Family Name: MC7410
Categories: Integrated Circuits (ICs)
Manufacturer Package: 360-FCCBGA (25x25)
Alternative Parts (Cross-Reference): PC7410VGHU400LE; PC7410VGH400LE; PC7410MGH400LE; PC7410MGHU400LE;
Introduction Date: February 19, 2005
ECCN: 3A991.a.1
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC7410VU400LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC7410VU400LE
Microprocessors MC7410VU400LE
PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 400MHz 360-CBGA (25x25)

PowerPC G4 Microprocessor IC MPC74xx 1 Core, 32-Bit 400MHz 360-CBGA (25x25)

Buy Now Datasheet
Embedded - Microprocessors - MC7410VU400LE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC7410VU400LE
Embedded - Microprocessors MC7410VU400LE
IC MPU MPC74XX 400MHZ 360FCCBGA

IC MPU MPC74XX 400MHZ 360FCCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC7410VU400LE-ND 694-MC7410VU400LE 787932-MC7410VU400LE MC7410VU400LE MC7410VU400LE
Product Name Microprocessors 32-bit 32bit 400MHz 1.8V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC7410VU400LE Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G4 MC7410 PowerPC G4 PowerPC; PowerPC G4
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 360-BCBGA, FCCBGA Other; Tray BGA; Other; 360-BCBGA, FCCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
3-Pin Microprocessor Reset Circuit with Push-Pull Active-Low Output 2.93V Thres - 536-MIC809-5SUY-TR - Utmel Electronic Limited
Specs
Supply Voltage 5.5V
Package Type Other; TO-236-3, SC-59, SOT-23-3
Pin Count 3
View Details