NXP Semiconductors Microcontrollers MC705P6ECDWE

Description
IC MCU 8BIT 4.5KB OTP 28SOIC
Request a Quote Datasheet
Description
IC MCU 8BIT 4.5KB OTP 28SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC705P6ECDWE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC705P6ECDWE-ND
Microcontrollers MC705P6ECDWE-ND
IC MCU 8BIT 4.5KB OTP 28SOIC

IC MCU 8BIT 4.5KB OTP 28SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC705P6ECDWE - 787930-MC705P6ECDWE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC705P6ECDWE
787930-MC705P6ECDWE
Embedded - Embedded - Microcontrollers - MC705P6ECDWE 787930-MC705P6ECDWE
Manufacturer: NXP Win Source Part Number: 787930-MC705P6ECDWE Series: HC05 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC05 Speed: 2.1MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SIO Peripherals: POR, WDT Number of I/O: 21 Program Memory Size: 4.5KB (4.5K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 176 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC705P6E Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ZLR32300S2816; Z8F011ASJ020EG; Z8F011ASJ020EC00TR; ZLP12840S2864G2179; Introduction Date: July 29, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787930-MC705P6ECDWE
Series: HC05
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC05
Speed: 2.1MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: SIO
Peripherals: POR, WDT
Number of I/O: 21
Program Memory Size: 4.5KB (4.5K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 176 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC705P6E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ZLR32300S2816; Z8F011ASJ020EG; Z8F011ASJ020EC00TR; ZLP12840S2864G2179;
Introduction Date: July 29, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 3.3V 5V 8BIT Embedded Microcontroller MCU - 685-MC705P6ECDWE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.3V 5V 8BIT Embedded Microcontroller MCU
685-MC705P6ECDWE
8-bit 3.3V 5V 8BIT Embedded Microcontroller MCU 685-MC705P6ECDWE
MCU 8-bit HC05 CISC 4672B EPROM 3.3V/5V 28-Pin SOIC W Tube / IC MCU 8BIT 4.5KB OTP 28SOIC Product overview: MC705P6ECDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 5V, 8BIT, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.3V, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705P6ECDWE can be used for catalog matching and distributor lookup.

MCU 8-bit HC05 CISC 4672B EPROM 3.3V/5V 28-Pin SOIC W Tube / IC MCU 8BIT 4.5KB OTP 28SOIC Product overview: MC705P6ECDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 5V, 8BIT, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.3V, 5V, 8BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705P6ECDWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC705P6ECDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC705P6ECDWE
Microcontrollers MC705P6ECDWE
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-SOIC

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 4.5KB (4.5K x 8) OTP 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC705P6ECDWE-ND 787930-MC705P6ECDWE 685-MC705P6ECDWE MC705P6ECDWE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC705P6ECDWE 8-bit 3.3V 5V 8BIT Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 2.1 MHz 2.1 MHz 2.1 MHz
Bits 8 Bit
RAM 0.1760 KB 4.5 KB 0.1760 KB 0.1760 KB
ROM 4.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC816BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details