IC MCU 8BIT 6KB OTP 28DIP Product overview: MC705JP7CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705JP7CPE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 207983-MC705JP7CPE
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 22
Program Memory Size: 6KB (6K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x12b
Family Name: MC705JP7
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 224 x 8
Alternative Parts (Cross-Reference): ST52F503G3D1; SE370C010ANA; ST52F503G2D0; ST52F503G3D7;
Introduction Date: May 03, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 28-PDIP
IC MCU 8BIT 6KB OTP 28DIP
IC MCU 8BIT 6KB OTP 28DIP
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 28-PDIP
IC MCU 8BIT 6KB OTP 28DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC705JP7CPE | 207983-MC705JP7CPE | MC705JP7CPE-ND | MC705JP7CPE | MC705JP7CPE | MC705JP7CPE | MC705JP7CPE |
| Product Name | 8-bit 8BIT 6KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC705JP7CPE | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.2240 KB | 6 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 224 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | CDIP; Other; 28-PDIP | CDIP; Other; "28-DIP (0.600"", 15.24mm)" | CDIP; Other; 28-DIP (0.600", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) | CDIP; Other; 28-DIP (0.600\", 15.24mm) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |