NXP Semiconductors Microcontrollers MC705C9ACPE

Description
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 40-PDIP
Request a Quote Datasheet
Description
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC705C9ACPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC705C9ACPE-ND
Microcontrollers MC705C9ACPE-ND
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 40-PDIP

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC705C9ACPE - 074564-MC705C9ACPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC705C9ACPE
074564-MC705C9ACPE
Embedded - Embedded - Microcontrollers - MC705C9ACPE 074564-MC705C9ACPE
Manufacturer: NXP Win Source Part Number: 074564-MC705C9ACPE Packaging: Tube/Rail Core Processor: HC05 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIP Speed(Frequency): 2.1MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 352 x 8

Manufacturer: NXP
Win Source Part Number: 074564-MC705C9ACPE
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 352 x 8

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC705C9ACPE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC705C9ACPE
IC MCU 8BIT 16KB OTP 40DIP Product overview: MC705C9ACPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705C9ACPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 40DIP Product overview: MC705C9ACPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC705C9ACPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Hc05, 2.1Mhz, Dip-40; Product Range Nxp - 62K4997 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc05, 2.1Mhz, Dip-40; Product Range Nxp
62K4997
Microcontroller Mcu, 8 Bit, Hc05, 2.1Mhz, Dip-40; Product Range Nxp 62K4997
MICROCONTROLLER MCU, 8 BIT, HC05, 2.1MHZ, DIP-40; Product Range:HC05 Family 68HC705C9A Series Microcontrollers; CPU Speed:2.1MHz; Program Memory Size:16KB; RAM Memory Size:352Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC05, 2.1MHZ, DIP-40; Product Range:HC05 Family 68HC705C9A Series Microcontrollers; CPU Speed:2.1MHz; Program Memory Size:16KB; RAM Memory Size:352Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC705C9ACPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC705C9ACPE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC705C9ACPE
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site
Embedded - Microcontrollers - MC705C9ACPE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC705C9ACPE
Embedded - Microcontrollers MC705C9ACPE
IC MCU 8BIT 16KB OTP 40DIP

IC MCU 8BIT 16KB OTP 40DIP

Supplier's Site Datasheet
Microcontrollers - MC705C9ACPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC705C9ACPE
Microcontrollers MC705C9ACPE
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 40-PDIP

HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 16KB (16K x 8) OTP 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC705C9ACPE-ND 074564-MC705C9ACPE 685-MC705C9ACPE 62K4997 MC705C9ACPE MC705C9ACPE MC705C9ACPE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC705C9ACPE 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Hc05, 2.1Mhz, Dip-40; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 2.1 MHz 2.1 MHz 2.1 MHz 2.1 MHz 2.1 MHz
RAM 0.3520 KB 16 KB 0.3520 KB 0.3520 KB 352 KB 0.3520 KB
ROM 16 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - CG7890AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers