NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MC68VZ328VPR2

Description
Win Source Part Number: 1002663-MC68VZ328VPR 2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M683xx Core Processor: FLX68000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touch Panel Voltage - I/O: 3.0V Package: Tape & Reel (TR) Additional Interfaces: SPI, UART Standard Package: 1,000 Package / Case: 144-LBGA Supplier Device Package: 144-MAPBGA (13x13) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC68 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1002663-MC68VZ328VPR 2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M683xx Core Processor: FLX68000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touch Panel Voltage - I/O: 3.0V Package: Tape & Reel (TR) Additional Interfaces: SPI, UART Standard Package: 1,000 Package / Case: 144-LBGA Supplier Device Package: 144-MAPBGA (13x13) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC68 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1002663-MC68VZ328VPR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1002663-MC68VZ328VPR2
Integrated Circuits (ICs) - Embedded - Microprocessors 1002663-MC68VZ328VPR2
Win Source Part Number: 1002663-MC68VZ328VPR 2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M683xx Core Processor: FLX68000 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Display & Interface Controllers: LCD, Touch Panel Voltage - I/O: 3.0V Package: Tape & Reel (TR) Additional Interfaces: SPI, UART Standard Package: 1,000 Package / Case: 144-LBGA Supplier Device Package: 144-MAPBGA (13x13) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC68 Product Status: Obsolete

Win Source Part Number: 1002663-MC68VZ328VPR2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: M683xx
Core Processor: FLX68000
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Display & Interface Controllers: LCD, Touch Panel
Voltage - I/O: 3.0V
Package: Tape & Reel (TR)
Additional Interfaces: SPI, UART
Standard Package: 1,000
Package / Case: 144-LBGA
Supplier Device Package: 144-MAPBGA (13x13)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC68
Product Status: Obsolete

Buy Now
32-bit 33MHZ Embedded Microprocessor MPU - 694-MC68VZ328VPR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 33MHZ Embedded Microprocessor MPU
694-MC68VZ328VPR2
32-bit 33MHZ Embedded Microprocessor MPU 694-MC68VZ328VPR2
IC MPU M683XX 33MHZ 144MAPBGA / FLX68000 Microprocessor IC series 1 Core, 32-Bit 33MHz 144-MAPBGA (13x13) Product overview: MC68VZ328VPR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68VZ328VPR2 can be used for catalog matching and distributor lookup.

IC MPU M683XX 33MHZ 144MAPBGA / FLX68000 Microprocessor IC series 1 Core, 32-Bit 33MHz 144-MAPBGA (13x13) Product overview: MC68VZ328VPR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68VZ328VPR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - MC68VZ328VPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68VZ328VPR2
Microprocessors MC68VZ328VPR2
FLX68000 Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 144-MAPBGA (13x13)

FLX68000 Microprocessor IC M683xx 1 Core, 32-Bit 33MHz 144-MAPBGA (13x13)

Buy Now
Shenzhen, China
Embedded - Microprocessors
MC68VZ328VPR2
Embedded - Microprocessors MC68VZ328VPR2
IC MPU M683XX 33MHZ 144MAPBGA

IC MPU M683XX 33MHZ 144MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1002663-MC68VZ328VPR2 694-MC68VZ328VPR2 MC68VZ328VPR2 MC68VZ328VPR2
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 32-bit 33MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.0V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3871CCYE100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessor-Compatible 12-Bit D/A Converter 28-SOIC 0 to 70 - 815-DAC813KU - Utmel Electronic Limited
Specs
Architecture R-2R
Supply Voltage 1.5V; 15V
Package Type SOIC; Other; 28-SOIC (0.295, 7.50mm Width)
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details